DIODES Incorporated Gates and Inverters 74LVC1G08FS3-7

Description
AND Gate IC 1 Channel X2-DFN0808-4
Request a Quote Datasheet
Description
AND Gate IC 1 Channel X2-DFN0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G08FS3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FS3-7DITR-ND
Gates and Inverters 74LVC1G08FS3-7DITR-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FS3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FS3-7DICT-ND
Gates and Inverters 74LVC1G08FS3-7DICT-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FS3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FS3-7DIDKR-ND
Gates and Inverters 74LVC1G08FS3-7DIDKR-ND
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1354373-74LVC1G08FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1354373-74LVC1G08FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1354373-74LVC1G08FS3-7
Win Source Part Number: 1354373-74LVC1G08FS3 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: X2-DFN0808-4 Base Product Number: 74LVC1G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: AND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 200 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - Low: 0.7V ~ 0.8V Input Logic Level - High: 1.7V ~ 2V Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF

Win Source Part Number: 1354373-74LVC1G08FS3-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: X2-DFN0808-4
Base Product Number: 74LVC1G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 200 µA
Current - Output High, Low: 32mA, 32mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF

Buy Now Datasheet
IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74LVC1G08FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08FS3-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN0808-4 Product overview: 74LVC1G08FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08FS3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G08FS3-7
Logic Gates 74LVC1G08FS3-7
Logic Gates Single 2-Input POS AND Gate 24mA 5.5V

Logic Gates Single 2-Input POS AND Gate 24mA 5.5V

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FS3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G08FS3-7
Gates and Inverters 74LVC1G08FS3-7
AND Gate IC 1 Channel X2-DFN0808-4

AND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G08FS3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G08FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G08FS3-7
IC GATE AND 1CH 2-INP DFN0808-4

IC GATE AND 1CH 2-INP DFN0808-4

Supplier's Site
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3109 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3109
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3109
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Gates and Inverters - 74LVC1G08FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G08FS3-7
Logic - Gates and Inverters 74LVC1G08FS3-7
IC GATE AND 1CH 2-INP 4X2DFN

IC GATE AND 1CH 2-INP 4X2DFN

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G08FS3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G08FS3-7
Gates and Inverters 74LVC1G08FS3-7
IC GATE AND 1CH 2-INP 4X2DFN

IC GATE AND 1CH 2-INP 4X2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G08FS3-7DITR-ND 1354373-74LVC1G08FS3-7 705-74LVC1G08FS3-7 74LVC1G08FS3-7 74LVC1G08FS3-7 74LVC1G08FS3-7 30AK3109 74LVC1G08FS3-7 74LVC1G08FS3-7
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S51FM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details