DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7 74LVC1G07Z-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009192-74LVC1G07Z-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009192-74LVC1G07Z-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7 - 1009192-74LVC1G07Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7
1009192-74LVC1G07Z-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7 1009192-74LVC1G07Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009192-74LVC1G07Z-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009192-74LVC1G07Z-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07Z-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07Z-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07Z-7TR-ND
Element Bit per Element Output

Element Bit per Element Output

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07Z-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07Z-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07Z-7DKR-ND
IC BUFF 1.65V SOT-553

IC BUFF 1.65V SOT-553

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07Z-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07Z-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07Z-7CT-ND
IC BUFF 1.65V SOT-553

IC BUFF 1.65V SOT-553

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G07Z-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07Z-7
IC BUFF/DVR O/D SOT553

IC BUFF/DVR O/D SOT553

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G07Z-7
Buffers, Drivers, Receivers, Transceivers 74LVC1G07Z-7
IC BUFF/DVR O/D SOT553

IC BUFF/DVR O/D SOT553

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1009192-74LVC1G07Z-7 31-74LVC1G07Z-7TR-ND 74LVC1G07Z-7 74LVC1G07Z-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07Z-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data