DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7 74LVC1G07W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007196-74LVC1G07W5-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G07GV; 74LVC1G07GV-Q100; 74LVC1G07GV-Q100H; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007196-74LVC1G07W5-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G07GV; 74LVC1G07GV-Q100; 74LVC1G07GV-Q100H; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7 - 007196-74LVC1G07W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7
007196-74LVC1G07W5-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7 007196-74LVC1G07W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007196-74LVC1G07W5-7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G07GV; 74LVC1G07GV-Q100; 74LVC1G07GV-Q100H; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007196-74LVC1G07W5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G07GV; 74LVC1G07GV-Q100; 74LVC1G07GV-Q100H;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC1G07W5-7DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC1G07W5-7DIDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC1G07W5-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC1G07W5-7DITR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC1G07W5-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC1G07W5-7DICT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-25

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G07W5-7
Buffers, Drivers, Receivers, Transceivers 74LVC1G07W5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G07W5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07W5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 007196-74LVC1G07W5-7 74LVC1G07W5-7DIDKR-ND 74LVC1G07W5-7 74LVC1G07W5-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07W5-7 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data