LOGIC, BUFFER, SINGLE, O/D, SOT25; Logic Family / Base Number:74LVC1G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-25; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 12T8903 |
| Product Name | Logic, Buffer, Single, O/d, Sot25; Logic Family / Base Number Diodes Inc. |