Buffers & Line Drivers Single Gate Open Out 1.65 to 5.5V 32mA
LOGIC, BUFFER, SINGLE, O/D, SOT353; Logic Family / Base Number:74LVC1G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC;RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LVC1G07SE-7 | 12T8902 |
| Product Name | Buffers & Line Drivers | Logic, Buffer, Single, O/d, Sot353; Logic Family / Base Number Diodes Inc. |