The 74LVC1G07QSE-7 is an automotive-compliant single buffer with an open-drain output, suitable for applications requiring voltage level shifting and power down signal isolation. It operates within a supply voltage range of 1.65V to 5.5V and is designed to handle input voltages up to 5.5V, making it compatible with mixed voltage environments. The device features a maximum sink current of 32mA at 5V and supports partial power-down mode operation through its IOFF circuitry, which prevents backflow current when powered down.
This logic gate is rated for operation in a wide temperature range from -40°C to +125°C and is AEC-Q100 qualified, ensuring reliability in automotive applications. It is also fully RoHS compliant and manufactured in IATF 16949 certified facilities. The 74LVC1G07QSE-7 is packaged in a SOT353 form factor, making it suitable for space-constrained designs.
Datasheet Summary Powered by GS/AI
The 74LVC1G07QSE-7 is an automotive-compliant single buffer with an open-drain output, suitable for applications requiring voltage level shifting and power down signal isolation. It operates within a supply voltage range of 1.65V to 5.5V and is designed to handle input voltages up to 5.5V, making it compatible with mixed voltage environments. The device features a maximum sink current of 32mA at 5V and supports partial power-down mode operation through its IOFF circuitry, which prevents backflow current when powered down.
This logic gate is rated for operation in a wide temperature range from -40°C to +125°C and is AEC-Q100 qualified, ensuring reliability in automotive applications. It is also fully RoHS compliant and manufactured in IATF 16949 certified facilities. The 74LVC1G07QSE-7 is packaged in a SOT353 form factor, making it suitable for space-constrained designs.