DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW5-7 74LVC1G07FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858011-74LVC1G07FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G07 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G07FW5-7DITR, 74LVC1G07FW5-7DICT, 74LVC1G07FW5-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858011-74LVC1G07FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G07 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G07FW5-7DITR, 74LVC1G07FW5-7DICT, 74LVC1G07FW5-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW5-7 - 858011-74LVC1G07FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW5-7
858011-74LVC1G07FW5-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW5-7 858011-74LVC1G07FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858011-74LVC1G07FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G07 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G07FW5-7DITR, 74LVC1G07FW5-7DICT, 74LVC1G07FW5-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858011-74LVC1G07FW5-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G07
Categories: Integrated Circuits (ICs)
Case / Package: X1-DFN1010-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G07FW5-7DITR, 74LVC1G07FW5-7DICT, 74LVC1G07FW5-7DIDKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW5-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW5-7DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW5-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW5-7TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW5-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW5-7CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G07FW5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07FW5-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 858011-74LVC1G07FW5-7 31-74LVC1G07FW5-7DKR-ND 74LVC1G07FW5-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW5-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data