DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW4-7 74LVC1G07FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009187-74LVC1G07FW4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009187-74LVC1G07FW4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW4-7 - 1009187-74LVC1G07FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW4-7
1009187-74LVC1G07FW4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW4-7 1009187-74LVC1G07FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009187-74LVC1G07FW4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1010-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009187-74LVC1G07FW4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: X2-DFN1010-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW4-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW4-7TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW4-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW4-7CT-ND
IC BUFF 1.65V X2-DFN1010-6

IC BUFF 1.65V X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G07FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G07FW4-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G07FW4-7DKR-ND
IC BUFF 1.65V X2-DFN1010-6

IC BUFF 1.65V X2-DFN1010-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G07FW4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07FW4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1009187-74LVC1G07FW4-7 31-74LVC1G07FW4-7TR-ND 74LVC1G07FW4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07FW4-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data