DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G06Z-7 74LVC1G06Z-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009186-74LVC1G06Z-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009186-74LVC1G06Z-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G06Z-7 - 1009186-74LVC1G06Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G06Z-7
1009186-74LVC1G06Z-7
Logic - Logic - Gates and Inverters - 74LVC1G06Z-7 1009186-74LVC1G06Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009186-74LVC1G06Z-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009186-74LVC1G06Z-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC INVERTER 1CH 1-INP SOT553 Product overview: 74LVC1G06Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06Z-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP SOT553 Product overview: 74LVC1G06Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06Z-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G06Z-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G06Z-7DICT-ND
Gates and Inverters 74LVC1G06Z-7DICT-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buy Now Datasheet
Gates and Inverters - 74LVC1G06Z-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G06Z-7DIDKR-ND
Gates and Inverters 74LVC1G06Z-7DIDKR-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buy Now Datasheet
Gates and Inverters - 74LVC1G06Z-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G06Z-7DITR-ND
Gates and Inverters 74LVC1G06Z-7DITR-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G06Z-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G06Z-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G06Z-7
IC INVERTER 1CH 1-INP SOT553

IC INVERTER 1CH 1-INP SOT553

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009186-74LVC1G06Z-7 705-74LVC1G06Z-7 74LVC1G06Z-7DICT-ND 74LVC1G06Z-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G06Z-7 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter Buffer/Driver NOT NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1 1
Propagation Delay 1.7 ns 4 ns 4 ns
Low Level Output Current (Sink) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Logic - Gates and Inverters - 74AHC3GU04GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details