DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G06W5-7 74LVC1G06W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007193-74LVC1G06W5-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G06DBVR; 74LVCE1G06W5-7; 74LVC1G06GV; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007193-74LVC1G06W5-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G06DBVR; 74LVCE1G06W5-7; 74LVC1G06GV; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G06W5-7 - 007193-74LVC1G06W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G06W5-7
007193-74LVC1G06W5-7
Logic - Logic - Gates and Inverters - 74LVC1G06W5-7 007193-74LVC1G06W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007193-74LVC1G06W5-7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G06DBVR; 74LVCE1G06W5-7; 74LVC1G06GV; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing

Manufacturer: Diodes Incorporated
Win Source Part Number: 007193-74LVC1G06W5-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G06DBVR; 74LVCE1G06W5-7; 74LVC1G06GV;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Signal Processing

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G06W5-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G06W5-7
Buffers, Drivers, Receivers, Transceivers 74LVC1G06W5-7
IC BUFFER INVERT 5.5V SOT25

IC BUFFER INVERT 5.5V SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 007193-74LVC1G06W5-7 74LVC1G06W5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G06W5-7 Buffers, Drivers, Receivers, Transceivers
Package Type SOT; SOT-25 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLT1002AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details