Inverter IC 1 Channel Open Drain SOT-25
Inverter IC 1 Channel Open Drain SOT-25
Inverter IC 1 Channel Open Drain SOT-25
IC INVERT OD 1CH 1IN SOT25 TR/3K
IC INVERTER 1CH 1-INP SOT25
LOGIC IC, AEC-Q100, INVERTER, SOT-25 ROHS COMPLIANT: YES
Inverter IC 1 Channel Open Drain SOT-25
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC1G06QW5-7DKR-ND | 74LVC1G06QW5-7 | 74LVC1G06QW5-7 | 14AJ3385 | 74LVC1G06QW5-7 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Ic, Aec-Q100, Inverter, Sot-25 Rohs Compliant Diodes Inc. | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Output Type | Open Drain | ||||
| Inputs | 1 | 1 | |||
| Propagation Delay | 4 ns |