DIODES Incorporated Logic IC 74LVC1G06FZ4-7

Description
IC INVERTER 1CH 1-INP DFN1410-6 Product overview: 74LVC1G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER 1CH 1-INP DFN1410-6 Product overview: 74LVC1G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER 1CH 1-INP DFN1410-6 Product overview: 74LVC1G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06FZ4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP DFN1410-6 Product overview: 74LVC1G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G06FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LVC1G06FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G06FZ4-7TR-ND
Gates and Inverters 31-74LVC1G06FZ4-7TR-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G06FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G06FZ4-7DKR-ND
Gates and Inverters 31-74LVC1G06FZ4-7DKR-ND
IC INV 1-CIR 1-IN X2-DFN1410-6

IC INV 1-CIR 1-IN X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G06FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G06FZ4-7CT-ND
Gates and Inverters 31-74LVC1G06FZ4-7CT-ND
IC INV 1-CIR 1-IN X2-DFN1410-6

IC INV 1-CIR 1-IN X2-DFN1410-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G06FZ4-7 - 076377-74LVC1G06FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G06FZ4-7
076377-74LVC1G06FZ4-7
Logic - Logic - Gates and Inverters - 74LVC1G06FZ4-7 076377-74LVC1G06FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 076377-74LVC1G06FZ4- 7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 076377-74LVC1G06FZ4-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G06FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G06FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G06FZ4-7
IC INVERTER 1CH 1-INP DFN1410-6

IC INVERTER 1CH 1-INP DFN1410-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC1G06FZ4-7 31-74LVC1G06FZ4-7TR-ND 076377-74LVC1G06FZ4-7 74LVC1G06FZ4-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G06FZ4-7 Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter Buffer/Driver NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V
Logic Family LVC
Inputs 1 1 1
Propagation Delay 4 ns 4 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS260LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHCT1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
12 suppliers