Inverter IC 1 Channel SOT-553
Inverter IC 1 Channel SOT-553
Inverter IC 1 Channel SOT-553
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009182-74LVC1G04Z-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC INVERTER 1CH 1-INP SOT553 Product overview: 74LVC1G04Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G04Z-7 can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT553
IC INVERTER 1CH 1-INP SOT553
Inverter IC 1 Channel SOT-553
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G04Z-7DIDKR-ND | 1009182-74LVC1G04Z-7 | 705-74LVC1G04Z-7 | 74LVC1G04Z-7 | 74LVC1G04Z-7 | 74LVC1G04Z-7 | 30AK3093 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC1G04Z-7 | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 5 ns | 1.6 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |