Manufacturer: Diodes Incorporated
Win Source Part Number: 858010-74LVC1G04FW5-
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Inverter IC 1 Channel - X1-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G04
Categories: Integrated Circuits (ICs)
Case / Package: X1-DFN1010-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G04FW5-7DIDKR,
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 858010-74LVC1G04FW5-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC1G04FW5-7 |
| Package Type | X1-DFN1010-6 |