Manufacturer: Diodes Incorporated
Win Source Part Number: 007185-74LVC1G02SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G02DCKR; 74LX1G02CTR; TC7SZ02FU(TE85L,F);
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74LVC1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G02SE-7 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
LOGIC, POS NOR, SINGLE, 2 IP, SOT353; Logic Family / Base Number:74LVC1G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP SOT353
Logic Gates LOGICLVCNOR GATE1
200uA 1.65V~5.5V 1 1.7ns@5V,50pF NORGate SOT-353 Gates ROHS
IC GATE NOR 1CH 2-INP SOT353
NOR Gate IC 1 Channel SOT-353
IC GATE NOR 1CH 2-INP SOT353
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007185-74LVC1G02SE-7 | 705-74LVC1G02SE-7 | 74LVC1G02SE-7DICT-ND | 12T8896 | 74LVC1G02SE-7 | 74LVC1G02SE-7 | 74LVC1G02SE-7 | 74LVC1G02SE-7 | 74LVC1G02SE-7 | 74LVC1G02SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC1G02SE-7 | Logic IC | Gates and Inverters | Logic, Pos Nor, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. | Gates and Inverters | Logic Gates | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR | NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 1.7 ns | 1.7 ns | 1.7 ns | 1.7 ns | 1.7 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA | 32 mA |