NOR Gate IC 1 Channel SOT-25
NOR Gate IC 1 Channel SOT-25
NOR Gate IC 1 Channel SOT-25
NOR Gate IC 1 Channel SOT-25
LOGIC IC, AEC-Q100, NOR GATE, SOT-25 ROHS COMPLIANT: YES
IC GATE NOR 1CH 2-INP SOT25
IC GATE NOR 1CH 2-IN SOT25 TR/3K
IC GATE NOR 1CH 2-IN SOT25 TR/3K
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC1G02QW5-7CT-ND | 74LVC1G02QW5-7 | 14AJ3383 | 74LVC1G02QW5-7 | 74LVC1G02QW5-7 | 74LVC1G02QW5-7 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Ic, Aec-Q100, Nor Gate, Sot-25 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |