DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G02FW5-7 74LVC1G02FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858009-74LVC1G02FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: NOR Gate IC 1 Channel - X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G02 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G02FW5-7DICT, 74LVC1G02FW5-7DIDKR, 74LVC1G02FW5-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858009-74LVC1G02FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: NOR Gate IC 1 Channel - X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G02 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G02FW5-7DICT, 74LVC1G02FW5-7DIDKR, 74LVC1G02FW5-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G02FW5-7 - 858009-74LVC1G02FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G02FW5-7
858009-74LVC1G02FW5-7
Logic - Logic - Gates and Inverters - 74LVC1G02FW5-7 858009-74LVC1G02FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858009-74LVC1G02FW5- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: NOR Gate IC 1 Channel - X1-DFN1010-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G02 Categories: Integrated Circuits (ICs) Case / Package: X1-DFN1010-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G02FW5-7DICT, 74LVC1G02FW5-7DIDKR, 74LVC1G02FW5-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858009-74LVC1G02FW5-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: NOR Gate IC 1 Channel - X1-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G02
Categories: Integrated Circuits (ICs)
Case / Package: X1-DFN1010-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G02FW5-7DICT, 74LVC1G02FW5-7DIDKR, 74LVC1G02FW5-7DITR

Buy Now Datasheet
IC GATE NOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G02FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G02FW5-7 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G02FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G02FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G02FW5-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G02FW5-7-ND
Gates and Inverters 74LVC1G02FW5-7-ND
NOR Gate IC 1 Channel X1-DFN1010-6

NOR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G02FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G02FW5-7
Gates and Inverters 74LVC1G02FW5-7
NOR Gate IC 1 Channel X1-DFN1010-6

NOR Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G02FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G02FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G02FW5-7
IC GATE NOR 1CH 2-INP DFN1010-6

IC GATE NOR 1CH 2-INP DFN1010-6

Supplier's Site
Gates and Inverters - 74LVC1G02FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G02FW5-7
Gates and Inverters 74LVC1G02FW5-7
IC GATE NOR 1CH 2-INP DFN1010-6

IC GATE NOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G02FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G02FW5-7
Logic - Gates and Inverters 74LVC1G02FW5-7
IC GATE NOR 1CH 2-INP DFN1010-6

IC GATE NOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G02FW5-7
Logic Gates 74LVC1G02FW5-7
Logic Gates Single 2 Input POS NOR Gate 1.65 to 5.5

Logic Gates Single 2 Input POS NOR Gate 1.65 to 5.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 858009-74LVC1G02FW5-7 705-74LVC1G02FW5-7 74LVC1G02FW5-7-ND 74LVC1G02FW5-7 74LVC1G02FW5-7 74LVC1G02FW5-7 74LVC1G02FW5-7 74LVC1G02FW5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G02FW5-7 Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOT NOR; NOR NOR NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; X1-DFN1010-6 Other; Tape & Reel (TR) Other; 6-XFDFN Other; 6-XFDFN Other; 6-XFDFN
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Inverters ICs - 1658850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details