NAND Gate IC 1 Channel X2-DFN1409-6
NAND Gate IC 1 Channel X2-DFN1409-6
IC GATE NAND 1CH 2-INP DFN1409-6
NAND Gate IC 1 Channel X2-DFN1409-6
IC GATE NAND 1CH 2-INP DFN1409-6
Logic Gates Single 2 Input POS NAND 1.65V to 5.5V
IC GATE NAND 1CH 2-INP DFN1409-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G00FX4-7DICT-ND | 74LVC1G00FX4-7 | 74LVC1G00FX4-7 | 74LVC1G00FX4-7 | 74LVC1G00FX4-7 | 74LVC1G00FX4-7 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |