DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G00FW5-7 74LVC1G00FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721872-74LVC1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G00 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721872-74LVC1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G00 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G00FW5-7 - 721872-74LVC1G00FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G00FW5-7
721872-74LVC1G00FW5-7
Logic - Logic - Gates and Inverters - 74LVC1G00FW5-7 721872-74LVC1G00FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721872-74LVC1G00FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G00 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721872-74LVC1G00FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G00
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 200μA
Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Buy Now
IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74LVC1G00FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00FW5-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP DFN1010-6 Product overview: 74LVC1G00FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G00FW5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00FW5-7DIDKR-ND
Gates and Inverters 74LVC1G00FW5-7DIDKR-ND
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G00FW5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00FW5-7DICT-ND
Gates and Inverters 74LVC1G00FW5-7DICT-ND
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G00FW5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00FW5-7DITR-ND
Gates and Inverters 74LVC1G00FW5-7DITR-ND
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G00FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G00FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G00FW5-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site
Logic Gates Single 2 Input POS Nand Gate 5.5V - 233-74LVC1G00FW5-7 - Utmel Electronic Limited
Hong Kong, China
Logic Gates Single 2 Input POS Nand Gate 5.5V
233-74LVC1G00FW5-7
Logic Gates Single 2 Input POS Nand Gate 5.5V 233-74LVC1G00FW5-7
Logic Gates Single 2 Input POS Nand Gate 5.5V

Logic Gates Single 2 Input POS Nand Gate 5.5V

Supplier's Site
Logic - Gates and Inverters - 74LVC1G00FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G00FW5-7
Logic - Gates and Inverters 74LVC1G00FW5-7
IC GATE NAND 1CH 2-INP DFN1010-6

IC GATE NAND 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G00FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G00FW5-7
Gates and Inverters 74LVC1G00FW5-7
NAND Gate IC 1 Channel X1-DFN1010-6

NAND Gate IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G00FW5-7
Logic Gates 74LVC1G00FW5-7
Logic Gates Single 2 Input POS Nand Gate 5.5V

Logic Gates Single 2 Input POS Nand Gate 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 721872-74LVC1G00FW5-7 705-74LVC1G00FW5-7 74LVC1G00FW5-7DIDKR-ND 74LVC1G00FW5-7 233-74LVC1G00FW5-7 74LVC1G00FW5-7 74LVC1G00FW5-7 74LVC1G00FW5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G00FW5-7 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Single 2 Input POS Nand Gate 5.5V Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT; NAND; NAND Gate NAND; NAND NAND NAND AND; NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-74AHC2G08DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details