DIODES Incorporated Gates and Inverters 74LVC1G00FS3-7

Description
NAND Gate IC 1 Channel X2-DFN0808-4
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel X2-DFN0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G00FS3-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00FS3-7-ND
Gates and Inverters 74LVC1G00FS3-7-ND
NAND Gate IC 1 Channel X2-DFN0808-4

NAND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
IC GATE NAND 1CH 2-INP DFN0808-4 Product overview: 74LVC1G00FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00FS3-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP DFN0808-4 Product overview: 74LVC1G00FS3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00FS3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G00FS3-7 - 858008-74LVC1G00FS3-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G00FS3-7
858008-74LVC1G00FS3-7
Logic - Logic - Gates and Inverters - 74LVC1G00FS3-7 858008-74LVC1G00FS3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858008-74LVC1G00FS3- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: NAND Gate IC 1 Channel - X2-DFN0808-4 Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G00 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN0808-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G00FS3-7DICT, 74LVC1G00FS3-7DITR, 74LVC1G00FS3-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858008-74LVC1G00FS3-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: NAND Gate IC 1 Channel - X2-DFN0808-4
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G00
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN0808-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G00FS3-7DICT, 74LVC1G00FS3-7DITR, 74LVC1G00FS3-7DIDKR

Buy Now Datasheet
Gates and Inverters - 74LVC1G00FS3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G00FS3-7
Gates and Inverters 74LVC1G00FS3-7
NAND Gate IC 1 Channel X2-DFN0808-4

NAND Gate IC 1 Channel X2-DFN0808-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G00FS3-7
Logic Gates 74LVC1G00FS3-7
Logic Gates Single 2 Input POS NAND 1.65V to 5.5V

Logic Gates Single 2 Input POS NAND 1.65V to 5.5V

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G00FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G00FS3-7
Logic - Gates and Inverters 74LVC1G00FS3-7
IC GATE NAND 1CH 2-INP DFN0808-4

IC GATE NAND 1CH 2-INP DFN0808-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G00FS3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G00FS3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G00FS3-7
IC GATE NAND 1CH 2-INP DFN0808-4

IC GATE NAND 1CH 2-INP DFN0808-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G00FS3-7-ND 705-74LVC1G00FS3-7 858008-74LVC1G00FS3-7 74LVC1G00FS3-7 74LVC1G00FS3-7 74LVC1G00FS3-7 74LVC1G00FS3-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC1G00FS3-7 Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND NOT NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2
Propagation Delay 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT2G08GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details