Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC14; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 61AC3912 |
| Product Name | Logic Function Diodes Inc. |
| Supply Voltage | 5.5V |