Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009136-74LVC14AS14-
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.4 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC INVERT SCHMITT 6CH 1-INP 14SO Product overview: 74LVC14AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14AS14-13 can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC INVERT SCHMITT 6CH 6-INP 14SO
IC INVERT SCHMITT 6CH 1-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Schmitt Trigger 6 4.8ns@3.3V,50pF 10uA 1.65V~5.5V SO-14 Inverters ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC14AS14-13DITR-ND | 1009136-74LVC14AS14-13 | 705-74LVC14AS14-13 | 30AK3303 | 74LVC14AS14-13 | 74LVC14AS14-13 | 74LVC14AS14-13 | 74LVC14AS14-13 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC14AS14-13 | Logic IC | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.4V ~ 0.8V (High) | 1.65V ~ 5.5V | 1.65V~5.5V | ||
| Inputs | 1 | 6 | 1 | 1 | ||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 4.8 ns | 4.8 ns | 4.8 ns | 4.8 ns |