DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13 74LVC126AS14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009125-74LVC126AS14 -13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009125-74LVC126AS14 -13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13 - 1009125-74LVC126AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13
1009125-74LVC126AS14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13 1009125-74LVC126AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009125-74LVC126AS14 -13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009125-74LVC126AS14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC126AS14-13DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC126AS14-13DICT-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC126AS14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC126AS14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC126AS14-13DKR-ND
IC BUFF 1.65V/3.6V 14-SO

IC BUFF 1.65V/3.6V 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC126AS14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC126AS14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC126AS14-13CT-ND
IC BUFF 1.65V/3.6V 14-SO

IC BUFF 1.65V/3.6V 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC126AS14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC126AS14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC126AS14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC126AS14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC126AS14-13
IC BUFFER NON-INVERT 3.6V 14SO

IC BUFFER NON-INVERT 3.6V 14SO

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC126AS14-13
Buffers, Drivers, Receivers, Transceivers 74LVC126AS14-13
IC BUFFER NON-INVERT 3.6V 14SO

IC BUFFER NON-INVERT 3.6V 14SO

Supplier's Site Datasheet
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R - 233-74LVC126AS14-13 - Utmel Electronic Limited
Hong Kong, China
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R
233-74LVC126AS14-13
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R 233-74LVC126AS14-13
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R

Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Buffer Amplifiers
Product Number 1009125-74LVC126AS14-13 74LVC126AS14-13DICT-ND 74LVC126AS14-13 74LVC126AS14-13 233-74LVC126AS14-13
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC126AS14-13 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data