Manufacturer: Diodes Incorporated
Win Source Part Number: 099257-74LVC125AT14-
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 099257-74LVC125AT14-13 | 74LVC125AT14-13DICT-ND | 74LVC125AT14-13 | 74LVC125AT14-13 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AT14-13 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |