DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC08AT14-13 74LVC08AT14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009114-74LVC08AT14- 13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009114-74LVC08AT14- 13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC08AT14-13 - 1009114-74LVC08AT14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC08AT14-13
1009114-74LVC08AT14-13
Logic - Logic - Gates and Inverters - 74LVC08AT14-13 1009114-74LVC08AT14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009114-74LVC08AT14- 13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009114-74LVC08AT14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74LVC08AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08AT14-13 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74LVC08AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08AT14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC08AT14-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC08AT14-13DIDKR-ND
Gates and Inverters 74LVC08AT14-13DIDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC08AT14-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC08AT14-13DICT-ND
Gates and Inverters 74LVC08AT14-13DICT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC08AT14-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC08AT14-13DITR-ND
Gates and Inverters 74LVC08AT14-13DITR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC08AT14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC08AT14-13
Gates and Inverters 74LVC08AT14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC08AT14-13
Logic Gates 74LVC08AT14-13
Logic Gates Quad 2-Input GATE 1.65V to 5.5V 24mA

Logic Gates Quad 2-Input GATE 1.65V to 5.5V 24mA

Buy Now Datasheet
Gates and Inverters - 74LVC08AT14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC08AT14-13
Gates and Inverters 74LVC08AT14-13
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
And Gate, 2 I/p, -40 To 150Deg C Rohs Compliant Diodes Inc. - 30AK3064 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 150Deg C Rohs Compliant Diodes Inc.
30AK3064
And Gate, 2 I/p, -40 To 150Deg C Rohs Compliant Diodes Inc. 30AK3064
AND GATE, 2 I/P, -40 TO 150DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
74LVC08AT14-13
Logic - Gates and Inverters 74LVC08AT14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC08AT14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC08AT14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC08AT14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009114-74LVC08AT14-13 705-74LVC08AT14-13 74LVC08AT14-13DIDKR-ND 74LVC08AT14-13 74LVC08AT14-13 74LVC08AT14-13 30AK3064 74LVC08AT14-13 74LVC08AT14-13
Product Name Logic - Logic - Gates and Inverters - 74LVC08AT14-13 Logic IC Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters And Gate, 2 I/p, -40 To 150Deg C Rohs Compliant Diodes Inc. Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details