Manufacturer: Diodes Incorporated
Win Source Part Number: 1009113-74LVC08AS14-
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: 74LVC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC08AMTR; 74LVC08ADR2G; 74LVC08ADC; 74LVC08ADC8;
Introduction Date: January 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14SO Product overview: 74LVC08AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08AS14-13 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
Logic Gates Quad 2-Input GATE 1.65V to 5.5V 24mA
AND GATE, 2 I/P, -40 TO 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1009113-74LVC08AS14-13 | 705-74LVC08AS14-13 | 74LVC08AS14-13DICT-ND | 74LVC08AS14-13 | 74LVC08AS14-13 | 74LVC08AS14-13 | 74LVC08AS14-13 | 74LVC08AS14-13 | 30AK3063 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC08AS14-13 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | And Gate, 2 I/p, -40 To 150Deg C Rohs Compliant Diodes Inc. |
| Gate Type | NOT; AND; AND Gate | AND; AND | AND | NOT; AND | AND | AND; AND Gate | AND; AND Gate | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | CMOS | LVC | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.9 ns | 3.9 ns | 3.9 ns | 3.9 ns |