DIODES Incorporated Logic IC 74LVC04AT14-13

Description
IC INVERTER 6CH 6-INP 14TSSOP Product overview: 74LVC04AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AT14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER 6CH 6-INP 14TSSOP Product overview: 74LVC04AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AT14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER 6CH 6-INP 14TSSOP Product overview: 74LVC04AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AT14-13 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 6-INP 14TSSOP Product overview: 74LVC04AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AT14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LVC04AT14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC04AT14-13TR-ND
Gates and Inverters 31-74LVC04AT14-13TR-ND
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 31-74LVC04AT14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC04AT14-13DKR-ND
Gates and Inverters 31-74LVC04AT14-13DKR-ND
IC INV 6-CIR 6-IN 14-TSSOP

IC INV 6-CIR 6-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LVC04AT14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC04AT14-13CT-ND
Gates and Inverters 31-74LVC04AT14-13CT-ND
IC INV 6-CIR 6-IN 14-TSSOP

IC INV 6-CIR 6-IN 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC04AT14-13 - 076371-74LVC04AT14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC04AT14-13
076371-74LVC04AT14-13
Logic - Logic - Gates and Inverters - 74LVC04AT14-13 076371-74LVC04AT14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 076371-74LVC04AT14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 076371-74LVC04AT14-13
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3054 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3054
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3054
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
74LVC04AT14-13
Logic - Gates and Inverters 74LVC04AT14-13
IC HEX INVERTER 14TSSOP

IC HEX INVERTER 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC04AT14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC04AT14-13
Gates and Inverters 74LVC04AT14-13
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC04AT14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC04AT14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC04AT14-13
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC04AT14-13 31-74LVC04AT14-13TR-ND 076371-74LVC04AT14-13 30AK3054 74LVC04AT14-13 74LVC04AT14-13 74LVC04AT14-13
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC04AT14-13 Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V
Logic Family LVC
Inputs 6 6 6
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers