DIODES Incorporated Gates and Inverters 74LVC04AS14-13

Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC04AS14-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC04AS14-13DITR-ND
Gates and Inverters 74LVC04AS14-13DITR-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74LVC04AS14-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC04AS14-13DICT-ND
Gates and Inverters 74LVC04AS14-13DICT-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74LVC04AS14-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC04AS14-13DIDKR-ND
Gates and Inverters 74LVC04AS14-13DIDKR-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC04AS14-13 - 1009102-74LVC04AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC04AS14-13
1009102-74LVC04AS14-13
Logic - Logic - Gates and Inverters - 74LVC04AS14-13 1009102-74LVC04AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009102-74LVC04AS14- 13 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009102-74LVC04AS14-13
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC04AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AS14-13 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC04AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04AS14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC04AS14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC04AS14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC04AS14-13
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74LVC04AS14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC04AS14-13
Logic - Gates and Inverters 74LVC04AS14-13
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC04AS14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC04AS14-13
Gates and Inverters 74LVC04AS14-13
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC04AS14-13DITR-ND 1009102-74LVC04AS14-13 705-74LVC04AS14-13 74LVC04AS14-13 74LVC04AS14-13 74LVC04AS14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC04AS14-13 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 1 6 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details