NAND Gate IC 4 Channel 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009097-74LVC00AT14-
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LVC00AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC00AT14-13 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Logic Gates Quad 2-Input Nand 1.65V to 5.5V 24mA
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC00AT14-13TR-ND | 1009097-74LVC00AT14-13 | 705-74LVC00AT14-13 | 74LVC00AT14-13 | 30AK3047 | 74LVC00AT14-13 | 74LVC00AT14-13 | 74LVC00AT14-13 | 74LVC00AT14-13 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC00AT14-13 | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.1 ns | 4.1 ns | 4.1 ns | 4.1 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |