DIODES Incorporated Gates and Inverters 74LVC00AS14-13

Description
IC NAND 4-CIR 2-IN 14-SO
Request a Quote Datasheet
Description
IC NAND 4-CIR 2-IN 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74LVC00AS14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC00AS14-13DKR-ND
Gates and Inverters 31-74LVC00AS14-13DKR-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC00AS14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC00AS14-13CT-ND
Gates and Inverters 31-74LVC00AS14-13CT-ND
IC NAND 4-CIR 2-IN 14-SO

IC NAND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC00AS14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC00AS14-13TR-ND
Gates and Inverters 31-74LVC00AS14-13TR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14SO Product overview: 74LVC00AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC00AS14-13 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SO Product overview: 74LVC00AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC00AS14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC00AS14-13 - 1009096-74LVC00AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC00AS14-13
1009096-74LVC00AS14-13
Logic - Logic - Gates and Inverters - 74LVC00AS14-13 1009096-74LVC00AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009096-74LVC00AS14- 13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009096-74LVC00AS14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC00AS14-13
Logic Gates 74LVC00AS14-13
Logic Gates Quad 2-Input Nand 1.65V to 5.5V 24mA

Logic Gates Quad 2-Input Nand 1.65V to 5.5V 24mA

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC00AS14-13
Logic ICs >> Gates 74LVC00AS14-13
10uA 1.65V~5.5V 4 4.1ns@3.3V,50pF NAND Gates SO-14 Gates ROHS

10uA 1.65V~5.5V 4 4.1ns@3.3V,50pF NAND Gates SO-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC00AS14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC00AS14-13
Logic - Gates and Inverters 74LVC00AS14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC00AS14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC00AS14-13
Gates and Inverters 74LVC00AS14-13
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC00AS14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC00AS14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC00AS14-13
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74LVC00AS14-13DKR-ND 705-74LVC00AS14-13 1009096-74LVC00AS14-13 74LVC00AS14-13 74LVC00AS14-13 74LVC00AS14-13 74LVC00AS14-13 74LVC00AS14-13
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC00AS14-13 Logic Gates Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details