XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 802728-74LV86AS14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF
IC GATE XOR 4CH 2-INP 14SO Product overview: 74LV86AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV86AS14-13 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
Logic Gates QUAD 2-INPUT EXC 2.0V to 5.5V Or Gate
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LV86AS14-13DITR-ND | 802728-74LV86AS14-13 | 705-74LV86AS14-13 | 74LV86AS14-13 | 74LV86AS14-13 | 74LV86AS14-13 | 74LV86AS14-13 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LV86AS14-13 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V to 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | ||||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |