DIODES Incorporated Logic IC 74LV32AT14

Description
QUADRUPLE 2-INPUT OR GATES Product overview: 74LV32AT14 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14 can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUADRUPLE 2-INPUT OR GATES Product overview: 74LV32AT14 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-74LV32AT14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QUADRUPLE 2-INPUT OR GATES Product overview: 74LV32AT14 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14 can be used for catalog matching and distributor lookup.

QUADRUPLE 2-INPUT OR GATES Product overview: 74LV32AT14 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74LV32AT14 - 758416-74LV32AT14 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV32AT14
758416-74LV32AT14
Logic - Logic - Gates and Inverters - 74LV32AT14 758416-74LV32AT14
Manufacturer: Diodes Incorporated Win Source Part Number: 758416-74LV32AT14 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 758416-74LV32AT14
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74LV32AT14 758416-74LV32AT14
Product Name Logic IC Logic - Logic - Gates and Inverters - 74LV32AT14
Gate Type OR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
 - 5405/BCA - Rochester Electronics
Specs
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers