DIODES Incorporated Logic - Logic - Gates and Inverters - 74LV32AT14-13 74LV32AT14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009061-74LV32AT14-1 3 Packaging: Cut Reel Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009061-74LV32AT14-1 3 Packaging: Cut Reel Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV32AT14-13 - 1009061-74LV32AT14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV32AT14-13
1009061-74LV32AT14-13
Logic - Logic - Gates and Inverters - 74LV32AT14-13 1009061-74LV32AT14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009061-74LV32AT14-1 3 Packaging: Cut Reel Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009061-74LV32AT14-13
Packaging: Cut Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74LV32AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14-13 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74LV32AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AT14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LV32AT14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV32AT14-13DKR-ND
Gates and Inverters 31-74LV32AT14-13DKR-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LV32AT14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV32AT14-13CT-ND
Gates and Inverters 31-74LV32AT14-13CT-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LV32AT14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LV32AT14-13TR-ND
Gates and Inverters 31-74LV32AT14-13TR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV32AT14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV32AT14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV32AT14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74LV32AT14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV32AT14-13
Gates and Inverters 74LV32AT14-13
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LV32AT14-13
Logic Gates 74LV32AT14-13
Logic Gates Quad 2-Input 2, 5.5V OR Gates 12mA 4.5V

Logic Gates Quad 2-Input 2, 5.5V OR Gates 12mA 4.5V

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
74LV32AT14-13
Logic - Gates and Inverters 74LV32AT14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009061-74LV32AT14-13 705-74LV32AT14-13 31-74LV32AT14-13DKR-ND 74LV32AT14-13 74LV32AT14-13 74LV32AT14-13 74LV32AT14-13
Product Name Logic - Logic - Gates and Inverters - 74LV32AT14-13 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR OR OR OR; OR Gate NOT; OR
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-74AHC2G08DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details