IC GATE OR 4CH 2-INP 14SO Product overview: 74LV32AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV32AS14-13 can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SO
OR Gate IC 4 Channel 14-SO
OR Gate IC 4 Channel 14-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 801921-74LV32AS14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
IC GATE OR 4CH 2-INP 14SO
Logic Gates 6 Hex INV 2 to 5.5V Schmitt Trigger 12mA
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LV32AS14-13 | 74LV32AS14-13DITR-ND | 801921-74LV32AS14-13 | 74LV32AS14-13 | 74LV32AS14-13 | 74LV32AS14-13 | 74LV32AS14-13 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LV32AS14-13 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |