DIODES Incorporated Logic - Logic - Gates and Inverters - 74LV14AS14-13 74LV14AS14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802139-74LV14AS14-13 Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802139-74LV14AS14-13 Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV14AS14-13 - 802139-74LV14AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV14AS14-13
802139-74LV14AS14-13
Logic - Logic - Gates and Inverters - 74LV14AS14-13 802139-74LV14AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802139-74LV14AS14-13 Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 802139-74LV14AS14-13
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 802139-74LV14AS14-13
Product Name Logic - Logic - Gates and Inverters - 74LV14AS14-13
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1.8GHz 5V Rf Amplifier - 860-QPL1821TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Linear - Amplifiers - Audio - 98-0497PBF - Lingto Electronic Limited
Specs
Device Type Audio Amplifiers
View Details
3 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers