Manufacturer: Diodes Incorporated
Win Source Part Number: 857992-74LV08AS14-13
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 4 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74LV08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LV08AS14-13DITR, -74LV08AS14-13DITR, 74LV08AS14-13DIDKR, 74LV08AS14-13DI, -74LV08AS14-13DICT, -74LV08AS14-13DIDKR,
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO Product overview: 74LV08AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV08AS14-13 can be used for catalog matching and distributor lookup.
Logic Gates QUADRUPLE 2-INPUT 12mA at Vcc 4.5V
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 857992-74LV08AS14-13 | 74LV08AS14-13DITR-ND | 705-74LV08AS14-13 | 74LV08AS14-13 | 74LV08AS14-13 | 74LV08AS14-13 | 74LV08AS14-13 |
| Product Name | Logic - Logic - Gates and Inverters - 74LV08AS14-13 | Gates and Inverters | Logic IC | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | AND | AND; AND | AND; AND Gate | AND | NOT; AND | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| IC Package Type | SOIC; Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Inputs | 2 | 2 | 2 |