DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LV07AT14-13

Description
IC BUF NON-INVERT 5.5V 14TSSOP
Description
IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV07AT14-13 is a hex buffer with open-drain outputs, designed for operation within a power supply range of 2.0V to 5.5V. It features six independent buffers that can sink up to 12mA at 4.5V, making it suitable for various applications including general-purpose logic and power down signal isolation. The device is compatible with mixed voltage environments, as its inputs can tolerate up to 5.5V, allowing for voltage translation between 3.3V and 5V systems. This component is characterized by low power consumption typical of CMOS technology and includes I_OFF circuitry to prevent backflow current during partial power down conditions. Additionally, it offers Schmitt trigger action at all inputs for improved noise immunity and is ESD protected, exceeding standards for human body model and machine model testing. The 74LV07AT14-13 is also fully RoHS compliant and free from halogens and antimony, aligning with environmental regulations. Engineers may consider this product for applications in PCs, networking devices, and various consumer electronics due to its versatility and robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The 74LV07AT14-13 is a hex buffer with open-drain outputs, designed for operation within a power supply range of 2.0V to 5.5V. It features six independent buffers that can sink up to 12mA at 4.5V, making it suitable for various applications including general-purpose logic and power down signal isolation. The device is compatible with mixed voltage environments, as its inputs can tolerate up to 5.5V, allowing for voltage translation between 3.3V and 5V systems. This component is characterized by low power consumption typical of CMOS technology and includes I_OFF circuitry to prevent backflow current during partial power down conditions. Additionally, it offers Schmitt trigger action at all inputs for improved noise immunity and is ESD protected, exceeding standards for human body model and machine model testing. The 74LV07AT14-13 is also fully RoHS compliant and free from halogens and antimony, aligning with environmental regulations. Engineers may consider this product for applications in PCs, networking devices, and various consumer electronics due to its versatility and robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LV07AT14-13
Logic - Buffers, Drivers, Receivers, Transceivers 74LV07AT14-13
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LV07AT14-13
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details