DIODES Incorporated Logic - Logic - Gates and Inverters - 74LV06AS14-13 74LV06AS14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857991-74LV06AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV06 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV06AS14-13DIDKR, 74LV06AS14-13DI, 74LV06AS14-13DI-ND, 74LV06AS14-13DICT, -74LV06AS14-13DICT, -74LV06AS14-13DIDKR, 74LV06AS14-13DITR, -74LV06AS14-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 857991-74LV06AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV06 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV06AS14-13DIDKR, 74LV06AS14-13DI, 74LV06AS14-13DI-ND, 74LV06AS14-13DICT, -74LV06AS14-13DICT, -74LV06AS14-13DIDKR, 74LV06AS14-13DITR, -74LV06AS14-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV06AS14-13 - 857991-74LV06AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV06AS14-13
857991-74LV06AS14-13
Logic - Logic - Gates and Inverters - 74LV06AS14-13 857991-74LV06AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 857991-74LV06AS14-13 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74LV06 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LV06AS14-13DIDKR, 74LV06AS14-13DI, 74LV06AS14-13DI-ND, 74LV06AS14-13DICT, -74LV06AS14-13DICT, -74LV06AS14-13DIDKR, 74LV06AS14-13DITR, -74LV06AS14-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 857991-74LV06AS14-13
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Open Drain 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74LV06
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LV06AS14-13DIDKR, 74LV06AS14-13DI, 74LV06AS14-13DI-ND, 74LV06AS14-13DICT, -74LV06AS14-13DICT, -74LV06AS14-13DIDKR, 74LV06AS14-13DITR, -74LV06AS14-13DITR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857991-74LV06AS14-13
Product Name Logic - Logic - Gates and Inverters - 74LV06AS14-13
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089503M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
4000MHz 3V Rf Amplifier - 860-QPA2363CTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details