The 74LV04AS14-13 is a CMOS inverter IC featuring six independent inverters with standard push-pull outputs. It operates within a supply voltage range of 2.0V to 5.5V and is designed to handle input voltages up to 5.5V, making it suitable for mixed voltage applications. The device can sink or source up to 12mA at 4.5V, ensuring robust performance in various logic applications. This part is fully specified for partial power-down operation, utilizing IOFF circuitry to prevent damaging current backflow when powered down. It includes Schmitt trigger action at all inputs, enhancing noise immunity and allowing for clean transitions. The device is also ESD protected, exceeding 2000V for the Human Body Model, and is compliant with RoHS standards, being lead-free and halogen-free. The 74LV04AS14-13 is ideal for general-purpose logic applications, power down signal isolation, and can be used in a variety of electronic devices, including computers and consumer electronics. Its operating temperature range is from -40°C to 125°C, making it suitable for a wide range of environmental conditions.
Manufacturer: Diodes Incorporated
Win Source Part Number: 857987-74LV04AS14-13
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74LV04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LV04AS14-13DICT, -74LV04AS14-13DIDKR,
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 857987-74LV04AS14-13 |
| Product Name | Logic - Logic - Gates and Inverters - 74LV04AS14-13 |
| Package Type | 14-SO |