DIODES Incorporated Logic - Logic - Gates and Inverters - 74HCU04S14-13 74HCU04S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803998-74HCU04S14-13 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.7V ~ 4.8V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 12ns at 6V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803998-74HCU04S14-13 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.7V ~ 4.8V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 12ns at 6V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCU04S14-13 - 803998-74HCU04S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCU04S14-13
803998-74HCU04S14-13
Logic - Logic - Gates and Inverters - 74HCU04S14-13 803998-74HCU04S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803998-74HCU04S14-13 Packaging: Reel Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.7V ~ 4.8V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 12ns at 6V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 803998-74HCU04S14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.7V ~ 4.8V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 12ns at 6V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 803998-74HCU04S14-13
Product Name Logic - Logic - Gates and Inverters - 74HCU04S14-13
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8853802GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VZA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details