DIODES Incorporated Connectors, Interconnects - Terminal Strips and Turret Boards 74HCT595S16-13

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Strips and Turret Boards Part Status: Obsolete Logic Type: S-R Latch Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Strips and Turret Boards Part Status: Obsolete Logic Type: S-R Latch Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Strips and Turret Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Strips and Turret Boards
Connectors, Interconnects - Terminal Strips and Turret Boards
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Strips and Turret Boards Part Status: Obsolete Logic Type: S-R Latch Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminal Strips and Turret Boards
Part Status: Obsolete
Logic Type: S-R Latch
Output Type: Open Collector
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminal Strips and Turret Boards
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H05.GLL.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details