DIODES Incorporated Logic - Logic - Shift Registers - 74HCT594T16-13 74HCT594T16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008835-74HCT594T16- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008835-74HCT594T16- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HCT594T16-13 - 1008835-74HCT594T16-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HCT594T16-13
1008835-74HCT594T16-13
Logic - Logic - Shift Registers - 74HCT594T16-13 1008835-74HCT594T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008835-74HCT594T16- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008835-74HCT594T16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 31-74HCT594T16-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SR PUSH-PULL 8BIT 16-TSSOP

IC SR PUSH-PULL 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HCT594T16-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HCT594T16-13CT-ND
Shift Registers 31-74HCT594T16-13CT-ND
IC SR PUSH-PULL 8BIT 16-TSSOP

IC SR PUSH-PULL 8BIT 16-TSSOP

Buy Now Datasheet
Shift Registers - 31-74HCT594T16-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74HCT594T16-13TR-ND
Shift Registers 31-74HCT594T16-13TR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74HCT594T16-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT594T16-13
Shift Registers 74HCT594T16-13
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT594T16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT594T16-13
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT594T16-13
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK2721 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK2721
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK2721
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Shift Registers - 74HCT594T16-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT594T16-13
Logic - Shift Registers 74HCT594T16-13
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Shift Registers - 74HCT594T16-13 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HCT594T16-13
Shift Registers 74HCT594T16-13
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74HCT594T16-13
Counter Shift Registers 74HCT594T16-13
Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Counter Shift Registers 8B SHIFT REGISTER W/ 8B OUT 4.5-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1008835-74HCT594T16-13 31-74HCT594T16-13DKR-ND 74HCT594T16-13 74HCT594T16-13 30AK2721 74HCT594T16-13 74HCT594T16-13 74HCT594T16-13
Product Name Logic - Logic - Shift Registers - 74HCT594T16-13 Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4021BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
Shift Registers - 74LS299DC - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details