DIODES Incorporated Gates and Inverters 74HCT32T14-13

Description
IC OR 4-CIR 2-IN 14-TSSOP
Request a Quote Datasheet
Description
IC OR 4-CIR 2-IN 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74HCT32T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT32T14-13DKR-ND
Gates and Inverters 31-74HCT32T14-13DKR-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HCT32T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT32T14-13CT-ND
Gates and Inverters 31-74HCT32T14-13CT-ND
IC OR 4-CIR 2-IN 14-TSSOP

IC OR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HCT32T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT32T14-13TR-ND
Gates and Inverters 31-74HCT32T14-13TR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT32T14-13 - 102319-74HCT32T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT32T14-13
102319-74HCT32T14-13
Logic - Logic - Gates and Inverters - 74HCT32T14-13 102319-74HCT32T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102319-74HCT32T14-13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102319-74HCT32T14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74HCT32T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT32T14-13 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74HCT32T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT32T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT32T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT32T14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT32T14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
74HCT32T14-13
Logic - Gates and Inverters 74HCT32T14-13
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HCT32T14-13
Logic Gates 74HCT32T14-13
Logic Gates QUAD 2INPUT 4.5-5.5V 4mA at VCC 4.5V

Logic Gates QUAD 2INPUT 4.5-5.5V 4mA at VCC 4.5V

Buy Now Datasheet
Gates and Inverters - 74HCT32T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT32T14-13
Gates and Inverters 74HCT32T14-13
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74HCT32T14-13DKR-ND 102319-74HCT32T14-13 705-74HCT32T14-13 74HCT32T14-13 74HCT32T14-13 74HCT32T14-13 74HCT32T14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT32T14-13 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR OR NOT; OR OR; OR Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 24 ns 24 ns 24 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86/BCA - Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details