Shift Shift Register 1 Element 8 Bit 14-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1008637-74HCT164S14-
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74HCT164M96E4; 74HCT164D/S71; 74HCT164S14-13; 74HCT164D,653;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC 8BIT SERIAL SHIFT REG 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SO
IC 8BIT SERIAL SHIFT REG 14-SOIC
Counter Shift Registers 8-Bit Shift Register Logic HC 20ns 40uA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74HCT164S14-13-ND | 1008637-74HCT164S14-13 | 74HCT164S14-13 | 74HCT164S14-13 | 74HCT164S14-13 | 74HCT164S14-13 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74HCT164S14-13 | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SO | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC |