DIODES Incorporated Logic - Logic - Gates and Inverters - 74HCT14T14-13 74HCT14T14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008624-74HCT14T14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008624-74HCT14T14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT14T14-13 - 1008624-74HCT14T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14T14-13
1008624-74HCT14T14-13
Logic - Logic - Gates and Inverters - 74HCT14T14-13 1008624-74HCT14T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008624-74HCT14T14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008624-74HCT14T14-13
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1008624-74HCT14T14-13
Product Name Logic - Logic - Gates and Inverters - 74HCT14T14-13
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040220GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
5 suppliers
Operational Amplifier IC - 687-LT1013CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Linear - Comparators - ALD2301SAIL - Lingto Electronic Limited
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details
2 suppliers