Inverter IC 6 Channel 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74HCT14T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14T14-13 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger Input 14-TSSOP
Schmitt Trigger 6 20uA 34ns@4.5V,50pF 4.5V~5.5V TSSOP-14 Inverters ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74HCT14T14-13TR-ND | 705-74HCT14T14-13 | 74HCT14T14-13 | 74HCT14T14-13 | 74HCT14T14-13 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | 4.5V~5.5V |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 34 ns | 34 ns | 34 ns |