Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
IC INVERT SCHMITT 6CH 1-INP 14SO Product overview: 74HCT14S14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14S14-13 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SO
IC INVERT SCHMITT 6CH 1-INP 14SO
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Inverter IC 6 Channel Schmitt Trigger Input 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT14S14-13DITR-ND | 705-74HCT14S14-13 | 74HCT14S14-13 | 74HCT14S14-13 | 30AK2517 | 74HCT14S14-13 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Gates and Inverters |
| Gate Type | NOT | Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 34 ns | 34 ns |