DIODES Incorporated Logic - Logic - Gates and Inverters - 74HCT14S14-13 74HCT14S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008623-74HCT14S14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1008623-74HCT14S14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT14S14-13 - 1008623-74HCT14S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14S14-13
1008623-74HCT14S14-13
Logic - Logic - Gates and Inverters - 74HCT14S14-13 1008623-74HCT14S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008623-74HCT14S14-1 3 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008623-74HCT14S14-13
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1008623-74HCT14S14-13
Product Name Logic - Logic - Gates and Inverters - 74HCT14S14-13
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2413455P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLM101AMLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details