DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74HCT126S14-13

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74HCT126S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HCT126S14-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74HCT126S14-13TR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74HCT126S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HCT126S14-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74HCT126S14-13DKR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74HCT126S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74HCT126S14-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74HCT126S14-13CT-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT126S14-13 - 1008608-74HCT126S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT126S14-13
1008608-74HCT126S14-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT126S14-13 1008608-74HCT126S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008608-74HCT126S14- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008608-74HCT126S14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HCT126S14-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HCT126S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74HCT126S14-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74HCT126S14-13
Buffers, Drivers, Receivers, Transceivers 74HCT126S14-13
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74HCT126S14-13TR-ND 1008608-74HCT126S14-13 74HCT126S14-13 74HCT126S14-13
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT126S14-13 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data