DIODES Incorporated Logic IC 74HCT08T14-13

Description
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74HCT08T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08T14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74HCT08T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08T14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74HCT08T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08T14-13 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14TSSOP Product overview: 74HCT08T14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74HCT08T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT08T14-13CT-ND
Gates and Inverters 31-74HCT08T14-13CT-ND
IC AND 4-CIR 2-IN 14-TSSOP

IC AND 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HCT08T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT08T14-13TR-ND
Gates and Inverters 31-74HCT08T14-13TR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 31-74HCT08T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74HCT08T14-13DKR-ND
Gates and Inverters 31-74HCT08T14-13DKR-ND
IC AND 4-CIR 2-IN 14-TSSOP

IC AND 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT08T14-13 - 1008583-74HCT08T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT08T14-13
1008583-74HCT08T14-13
Logic - Logic - Gates and Inverters - 74HCT08T14-13 1008583-74HCT08T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1008583-74HCT08T14-1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74HCT08PWT; SN74HCT08PWLE; 74HCT08T14-13; 74HCT08PW/S242,118; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1008583-74HCT08T14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74HCT08PWT; SN74HCT08PWLE; 74HCT08T14-13; 74HCT08PW/S242,118;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HCT08T14-13
Logic Gates 74HCT08T14-13
Logic Gates QUAD 2INPUT 4.5-5.5V 4mA at VCC 4.5V

Logic Gates QUAD 2INPUT 4.5-5.5V 4mA at VCC 4.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT08T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT08T14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT08T14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74HCT08T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT08T14-13
Gates and Inverters 74HCT08T14-13
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74HCT08T14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT08T14-13
Gates and Inverters 74HCT08T14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
74HCT08T14-13
Logic - Gates and Inverters 74HCT08T14-13
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HCT08T14-13 31-74HCT08T14-13CT-ND 1008583-74HCT08T14-13 74HCT08T14-13 74HCT08T14-13 74HCT08T14-13 74HCT08T14-13 74HCT08T14-13
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT08T14-13 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND; AND AND NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Inputs 2 2 2 2 2
Propagation Delay 24 ns 24 ns 24 ns 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details